Alpha Wire EcoGen®️, EcoCable®️ Mini 78420

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78420, from Alpha Wire is a 20 AWG cable designed for applications requiring a compact and lightweight solution. It features tinned copper conductors with a modified polyphenylene ether insulation and jacket, providing a nominal voltage rating of 300 VRMS. The cable operates effectively within a temperature range of -40¬8C to +80¬8C and has a minimum bend radius of 10 times its diameter. This cable is constructed with 2 conductors cabled together, featuring a twist rate of 8 twists per foot for the pairs and 1.8 twists per foot for the overall assembly. It includes a shield made of aluminum/Mylar tape with a drain wire for enhanced signal integrity. The product is compliant with various standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, and is halogen-free. The EcoCable Mini is also RoHS and REACH compliant, making it suitable for environmentally conscious projects. Its packaging options include continuous lengths of 1000 feet and 100 feet, allowing flexibility in procurement. This product is ideal for engineers seeking a reliable, environmentally friendly cable solution for their applications.

Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78420, from Alpha Wire is a 20 AWG cable designed for applications requiring a compact and lightweight solution. It features tinned copper conductors with a modified polyphenylene ether insulation and jacket, providing a nominal voltage rating of 300 VRMS. The cable operates effectively within a temperature range of -40¬8C to +80¬8C and has a minimum bend radius of 10 times its diameter. This cable is constructed with 2 conductors cabled together, featuring a twist rate of 8 twists per foot for the pairs and 1.8 twists per foot for the overall assembly. It includes a shield made of aluminum/Mylar tape with a drain wire for enhanced signal integrity. The product is compliant with various standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, and is halogen-free. The EcoCable Mini is also RoHS and REACH compliant, making it suitable for environmentally conscious projects. Its packaging options include continuous lengths of 1000 feet and 100 feet, allowing flexibility in procurement. This product is ideal for engineers seeking a reliable, environmentally friendly cable solution for their applications.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78420 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78420
EcoGen®️, EcoCable®️ Mini 78420
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78420
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 20 (19/32) AWG Tinned Copper', '0.040']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534122 - RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details