Alpha Wire Hook-up Wire 784133 SL005

Description
784133 Slate 100 FT
Request a Quote
Description
784133 Slate 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 784133 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
784133 SL005
Hook-up Wire 784133 SL005
784133 Slate 100 FT

784133 Slate 100 FT

Buy Now
784133 SL005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP784133-SL005 - Lapp Tannehill
Savage, MN, United States
784133 SL005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP784133-SL005
784133 SL005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP784133-SL005
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 784133 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 784133 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 784133 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 784133 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 784133 SL005 ALP784133-SL005
Product Name Hook-up Wire 784133 SL005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1241213001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details