Alpha Wire EcoGen®️, EcoCable®️ Mini 78409

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78409, features a construction that includes 22 AWG tinned copper conductors with a nominal insulation wall of 0.007 inches made from modified polyphenylene ether (mPPE). The cable is designed with 20 pairs cabled together, featuring a minimum of 9.6 twists per foot for enhanced performance. It has a jacket made of mPPE with a nominal wall thickness of 0.015 inches, providing a durable and lightweight solution. This cable operates within a temperature range of -40¬8C to +80¬8C and has a voltage rating of 300 VRMS. It complies with various standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, ensuring suitability for a range of applications. The product is halogen-free and adheres to RoHS and REACH regulations, making it an environmentally friendly choice. The cable is available in continuous lengths of 1000 feet and 100 feet, with bulk options also available. Engineers considering this product will find it suitable for applications requiring a compact, lightweight, and environmentally compliant cable solution.

Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78409, features a construction that includes 22 AWG tinned copper conductors with a nominal insulation wall of 0.007 inches made from modified polyphenylene ether (mPPE). The cable is designed with 20 pairs cabled together, featuring a minimum of 9.6 twists per foot for enhanced performance. It has a jacket made of mPPE with a nominal wall thickness of 0.015 inches, providing a durable and lightweight solution. This cable operates within a temperature range of -40¬8C to +80¬8C and has a voltage rating of 300 VRMS. It complies with various standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, ensuring suitability for a range of applications. The product is halogen-free and adheres to RoHS and REACH regulations, making it an environmentally friendly choice. The cable is available in continuous lengths of 1000 feet and 100 feet, with bulk options also available. Engineers considering this product will find it suitable for applications requiring a compact, lightweight, and environmentally compliant cable solution.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78409 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78409
EcoGen®️, EcoCable®️ Mini 78409
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78409
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 22 (19/34) AWG Tinned Copper', '0.032']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2024857 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details