Alpha Wire Multiple Conductor Cables 78404 SL001

Description
20 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78404SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78404SL001-ND
Multiple Conductor Cables 78404SL001-ND
20 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78404 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78404 SL001
Multi-Conductor & Paired Cables 78404 SL001
78404 Slate 1000 FT

78404 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Unshielded Cable, 20 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1558 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 20 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1558
Ecogen Ecocable Mini Unshielded Cable, 20 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1558
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 20 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 20 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 1000 ft - ALP78404-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 1000 ft
ALP78404-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 1000 ft ALP78404-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78404 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78404 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78404 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78404 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78404SL001-ND 78404 SL001 86X1558 ALP78404-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Unshielded Cable, 20 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 20 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details