Alpha Wire Multiple Conductor Cables 78393 SL001

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78393SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78393SL001-ND
Multiple Conductor Cables 78393SL001-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78393 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78393 SL001
Multi-Conductor & Paired Cables 78393 SL001
78393 Slate 1000 FT

78393 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 3Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1548 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1548
Ecogen Ecocable Mini Shielded Cable, 3Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1548
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 20 AWG 3 Pair - Slate - 300V - 1000 ft - ALP78393-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 20 AWG 3 Pair - Slate - 300V - 1000 ft
ALP78393-SL001
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 20 AWG 3 Pair - Slate - 300V - 1000 ft ALP78393-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78393 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78393 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5024 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78393 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78393 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.256 NOMINAL OD (MM) : 6.5024 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78393SL001-ND 78393 SL001 86X1548 ALP78393-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 3Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 20 AWG 3 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details