12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78386 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78386 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.292 NOMINAL OD (MM) : 7.4168 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
ECOGEN ECOCABLE MINI SHIELDED CABLE, 6PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 78386 SL001 | 78386SL001-ND | ALP78386-SL001 | 86X1542 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 1000 ft | Ecogen Ecocable Mini Shielded Cable, 6Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |