Alpha Wire Multi-Conductor & Paired Cables 78319 SL001

Description
78319 Slate 1000 FT
Request a Quote Datasheet
Description
78319 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78319 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78319 SL001
Multi-Conductor & Paired Cables 78319 SL001
78319 Slate 1000 FT

78319 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft - ALP78319-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft
ALP78319-SL001
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft ALP78319-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78319 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78319 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78319 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78319 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1446 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1446
Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1446
ECOGEN ECOCABLE MINI SHIELDED CABLE, 9PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 9PAIR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78319 SL001 ALP78319-SL001 86X1446
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details