Alpha Wire EcoGen®️, EcoCable®️ Mini 78315

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78315, features a construction that includes a tinned copper conductor with a 26 AWG size and a modified polyphenylene ether (mPPE) insulation. The cable is designed for a temperature range of -40¬8C to +80¬8C and has a voltage rating of 300 VRMS. It is compliant with various standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, making it suitable for NFPA 79 applications. This cable is halogen-free and adheres to RoHS and REACH regulations, ensuring minimal environmental impact. The cable assembly consists of five components cabled together with a minimum of 5.3 twists per foot, and it includes a drain wire and a tinned copper braid for shielding with 70% coverage. The jacket is also made from mPPE, providing a lightweight and compact solution, which is up to 32% smaller and 44% lighter than traditional PVC cables. Engineers considering this product will find it suitable for applications requiring a reliable, environmentally friendly cable with good electrical performance and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78315, features a construction that includes a tinned copper conductor with a 26 AWG size and a modified polyphenylene ether (mPPE) insulation. The cable is designed for a temperature range of -40¬8C to +80¬8C and has a voltage rating of 300 VRMS. It is compliant with various standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, making it suitable for NFPA 79 applications. This cable is halogen-free and adheres to RoHS and REACH regulations, ensuring minimal environmental impact. The cable assembly consists of five components cabled together with a minimum of 5.3 twists per foot, and it includes a drain wire and a tinned copper braid for shielding with 70% coverage. The jacket is also made from mPPE, providing a lightweight and compact solution, which is up to 32% smaller and 44% lighter than traditional PVC cables. Engineers considering this product will find it suitable for applications requiring a reliable, environmentally friendly cable with good electrical performance and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78315 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78315
EcoGen®️, EcoCable®️ Mini 78315
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78315
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 26 (19/38) AWG Tinned Copper', '0.020']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 1/32-1644 SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
LED Cables - 1940420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 1 LB twisted -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details