Alpha Wire Hook-up Wire 782665 VI001

Description
782665 Violet 1000 FT
Request a Quote
Description
782665 Violet 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782665 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782665 VI001
Hook-up Wire 782665 VI001
782665 Violet 1000 FT

782665 Violet 1000 FT

Buy Now
782665 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft - ALP782665-VI001 - Lapp Tannehill
Savage, MN, United States
782665 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft
ALP782665-VI001
782665 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft ALP782665-VI001
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, 782665 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782665 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.461 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 1000ft, 782665 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782665 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.461 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782665 VI001 ALP782665-VI001
Product Name Hook-up Wire 782665 VI001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Violet - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.4610 inch (11.71 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details