Alpha Wire Hook-up Wire 782665 BK001

Description
782665 BLACK 1000 FT
Request a Quote
Description
782665 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782665 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782665 BK001
Hook-up Wire 782665 BK001
782665 BLACK 1000 FT

782665 BLACK 1000 FT

Buy Now
782665 BK001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft - ALP782665-BK001 - Lapp Tannehill
Savage, MN, United States
782665 BK001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
ALP782665-BK001
782665 BK001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft ALP782665-BK001
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 782665 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782665 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.461 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 782665 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782665 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.461 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782665 BK001 ALP782665-BK001
Product Name Hook-up Wire 782665 BK001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 665/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.4610 inch (11.71 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1007553001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details