Alpha Wire Multiple Conductor Cables 78238 SL001

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78238SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78238SL001-ND
Multiple Conductor Cables 78238SL001-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78238 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78238 SL001
Multi-Conductor & Paired Cables 78238 SL001
78238 Slate 1000 FT

78238 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 8 Pair - Slate - 300V - 1000 ft - ALP78238-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 8 Pair - Slate - 300V - 1000 ft
ALP78238-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 8 Pair - Slate - 300V - 1000 ft ALP78238-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78238 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78238 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.322 NOMINAL OD (MM) : 8.1788 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78238 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78238 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.322 NOMINAL OD (MM) : 8.1788 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 8Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1400 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 8Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1400
Ecogen Ecocable Mini Shielded Cable, 8Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1400
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 8PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78238SL001-ND 78238 SL001 ALP78238-SL001 86X1400
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 8 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 8Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details