Alpha Wire Hook-up Wire 782201 VI005

Description
782201 Violet 100 FT
Request a Quote
Description
782201 Violet 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782201 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782201 VI005
Hook-up Wire 782201 VI005
782201 Violet 100 FT

782201 Violet 100 FT

Buy Now
782201 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft - ALP782201-VI005 - Lapp Tannehill
Savage, MN, United States
782201 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft
ALP782201-VI005
782201 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft ALP782201-VI005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Violet, 100ft, 782201 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Violet, 100ft, 782201 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782201 VI005 ALP782201-VI005
Product Name Hook-up Wire 782201 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1815973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details