Alpha Wire Hook-up Wire 782201 VI001

Description
782201 VIOLET 1000 FT
Request a Quote
Description
782201 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782201 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782201 VI001
Hook-up Wire 782201 VI001
782201 VIOLET 1000 FT

782201 VIOLET 1000 FT

Buy Now
782201 VI001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 1000ft - ALP782201-VI001 - Lapp Tannehill
Savage, MN, United States
782201 VI001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 1000ft
ALP782201-VI001
782201 VI001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 1000ft ALP782201-VI001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Violet, 1000ft, 782201 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Violet, 1000ft, 782201 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782201 VI001 ALP782201-VI001
Product Name Hook-up Wire 782201 VI001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Violet - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
View Details
Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details