Alpha Wire Hook-up Wire 782201 BR005

Description
782201 Brown 100 FT
Request a Quote
Description
782201 Brown 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782201 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782201 BR005
Hook-up Wire 782201 BR005
782201 Brown 100 FT

782201 Brown 100 FT

Buy Now
782201 BR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Brown - 100ft - ALP782201-BR005 - Lapp Tannehill
Savage, MN, United States
782201 BR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Brown - 100ft
ALP782201-BR005
782201 BR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Brown - 100ft ALP782201-BR005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Brown, 100ft, 782201 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Brown, 100ft, 782201 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782201 BR005 ALP782201-BR005
Product Name Hook-up Wire 782201 BR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1071313001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1853955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details