Alpha Wire Hook-up Wire 782001 OR005

Description
782001 Orange 100 FT
Request a Quote
Description
782001 Orange 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782001 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782001 OR005
Hook-up Wire 782001 OR005
782001 Orange 100 FT

782001 Orange 100 FT

Buy Now
782001 OR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Orange - 100ft - ALP782001-OR005 - Lapp Tannehill
Savage, MN, United States
782001 OR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Orange - 100ft
ALP782001-OR005
782001 OR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Orange - 100ft ALP782001-OR005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Orange, 100ft, 782001 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Orange, 100ft, 782001 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782001 OR005 ALP782001-OR005
Product Name Hook-up Wire 782001 OR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Orange - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 186188-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details