Alpha Wire Multiple Conductor Cables - 78163 SL005 78163 SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 766282-78163 SL005 Series: EcoCable Mini Operating Temperature Range: -40°C ~ 80°C Features: Biological Compatibility, Drain Wire, Rip Cord Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Voltage: 300V Number of Conductors: 6 (3 Pair Twisted) Ratings: ISO 10993, UL Style 21460 Shield Material: Aluminum Conductor Strand: 19/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.158" (4.01mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Thickness: 0.015" (0.38mm) Shield Coverage: 100% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 766282-78163 SL005 Series: EcoCable Mini Operating Temperature Range: -40°C ~ 80°C Features: Biological Compatibility, Drain Wire, Rip Cord Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Voltage: 300V Number of Conductors: 6 (3 Pair Twisted) Ratings: ISO 10993, UL Style 21460 Shield Material: Aluminum Conductor Strand: 19/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.158" (4.01mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Thickness: 0.015" (0.38mm) Shield Coverage: 100% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 78163 SL005
766282-78163 SL005
Multiple Conductor Cables - 78163 SL005 766282-78163 SL005
Manufacturer: Alpha Wire Win Source Part Number: 766282-78163 SL005 Series: EcoCable Mini Operating Temperature Range: -40°C ~ 80°C Features: Biological Compatibility, Drain Wire, Rip Cord Wire Gauge: 26 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Voltage: 300V Number of Conductors: 6 (3 Pair Twisted) Ratings: ISO 10993, UL Style 21460 Shield Material: Aluminum Conductor Strand: 19/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Diameter: 0.158" (4.01mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Polyphenylene Ether, Modified (mPPE) Jacket (Insulation) Thickness: 0.015" (0.38mm) Shield Coverage: 100% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 766282-78163 SL005
Series: EcoCable Mini
Operating Temperature Range: -40°C ~ 80°C
Features: Biological Compatibility, Drain Wire, Rip Cord
Wire Gauge: 26 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Pair
Voltage: 300V
Number of Conductors: 6 (3 Pair Twisted)
Ratings: ISO 10993, UL Style 21460
Shield Material: Aluminum
Conductor Strand: 19/38
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter: 0.158" (4.01mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Shield Coverage: 100%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78163 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78163 SL005
Multi-Conductor & Paired Cables 78163 SL005
78163 Slate 100 FT

78163 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78163-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78163-100-ND
Multiple Conductor Cables 78163-100-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 26 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 3 Pair - Slate - 300V - 100 ft - ALP78163-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 3 Pair - Slate - 300V - 100 ft
ALP78163-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 3 Pair - Slate - 300V - 100 ft ALP78163-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78163 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78163 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.158 NOMINAL OD (MM) : 4.0132 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78163 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78163 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.158 NOMINAL OD (MM) : 4.0132 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3Pair, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1326 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3Pair, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1326
Ecogen Ecocable Mini Shielded Cable, 3Pair, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1326
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 766282-78163 SL005 78163 SL005 78163-100-ND ALP78163-SL005 86X1326
Product Name Multiple Conductor Cables - 78163 SL005 Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 26 AWG 3 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 3Pair, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details