Alpha Wire Hook-up Wire 781601 BL005

Description
781601 Blue 100 FT
Request a Quote
Description
781601 Blue 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781601 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781601 BL005
Hook-up Wire 781601 BL005
781601 Blue 100 FT

781601 Blue 100 FT

Buy Now
781601 BL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 100ft - ALP781601-BL005 - Lapp Tannehill
Savage, MN, United States
781601 BL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 100ft
ALP781601-BL005
781601 BL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 100ft ALP781601-BL005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Solid Conductor, Tinned Copper, 600V, Blue, 100ft, 781601 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781601 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.115 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Solid Conductor, Tinned Copper, 600V, Blue, 100ft, 781601 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781601 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.115 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781601 BL005 ALP781601-BL005
Product Name Hook-up Wire 781601 BL005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - Solid Conductor - Tinned Copper - 600V - Blue - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1150 inch (2.92 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 1316093001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details