Alpha Wire Multi-Conductor & Paired Cables 78153 SL005

Description
78153 Slate 100 FT
Request a Quote Datasheet
Description
78153 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78153 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78153 SL005
Multi-Conductor & Paired Cables 78153 SL005
78153 Slate 100 FT

78153 Slate 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1368491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1368491
Twisted Pair & Multicore Data Cable 1368491
Alpha Wire 78153 SL005 Data Cable

Alpha Wire 78153 SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 78153-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78153-100-ND
Multiple Conductor Cables 78153-100-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 100 ft - ALP78153-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 100 ft
ALP78153-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 100 ft ALP78153-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78153 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78153 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78153 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78153 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.144 NOMINAL OD (MM) : 3.6576 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1314 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1314
Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1314
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 78153 SL005 1368491 78153-100-ND ALP78153-SL005 86X1314
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 28 AWG 3 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 3Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Shielding Foil; Foil Foil Foil
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details