The EcoCable Mini, part number 78144 from Alpha Wire, features a construction that includes four 20 AWG tinned copper conductors with modified polyphenylene ether (mPPE) insulation and jacket. The cable is designed for a temperature range of -40¬8C to 80¬8C and has a voltage rating of 300 VRMS. It is compliant with various standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, making it suitable for a variety of applications, including those governed by NFPA 79. The cable assembly consists of components twisted together at a minimum of 6.9 twists per foot, with an aluminum/Mylar shield providing additional protection. The product is halogen-free and meets RoHS and REACH regulations, ensuring minimal environmental impact. The cable is available in continuous lengths of 1000 feet or 100 feet, with a maximum pull tension of 47 lbs. Engineers considering this product should note its lightweight and compact design, which can be advantageous in applications where space and weight are critical factors.
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.
EcoCable Mini Features
EcoCable Mini Benefits
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 78144 |
| Product Name | EcoGen®️, EcoCable®️ Mini |
| Cable Jacket | Modified Polyphenylene Ether-PE |
| Cable Insulation | Modified Polyphenylene Ether-PE |
| Cable Conductor | Copper; 20 (19/32) AWG Tinned Copper', '0.040'] |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian) |