Alpha Wire Multiple Conductor Cables 78144 SL001

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78144SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78144SL001-ND
Multiple Conductor Cables 78144SL001-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78144 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78144 SL001
Multi-Conductor & Paired Cables 78144 SL001
78144 Slate 1000 FT

78144 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP78144-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP78144-SL001
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft ALP78144-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78144 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78144 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.2926 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78144 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78144 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.2926 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1299 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1299
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1299
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305mRoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78144SL001-ND 78144 SL001 ALP78144-SL001 86X1299
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2300/408-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details