Alpha Wire Hook-up Wire 781401 WH005

Description
781401 WHITE 100 FT
Request a Quote
Description
781401 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781401 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781401 WH005
Hook-up Wire 781401 WH005
781401 WHITE 100 FT

781401 WHITE 100 FT

Buy Now
781401 WH005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 100ft - ALP781401-WH005 - Lapp Tannehill
Savage, MN, United States
781401 WH005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 100ft
ALP781401-WH005
781401 WH005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 100ft ALP781401-WH005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Solid Conductor, Tinned Copper, 600V, White, 100ft, 781401 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781401 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Solid Conductor, Tinned Copper, 600V, White, 100ft, 781401 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781401 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781401 WH005 ALP781401-WH005
Product Name Hook-up Wire 781401 WH005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 28-6546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details