Alpha Wire Hook-up Wire 781401 WH001

Description
781401 WHITE 1000 FT
Request a Quote
Description
781401 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781401 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781401 WH001
Hook-up Wire 781401 WH001
781401 WHITE 1000 FT

781401 WHITE 1000 FT

Buy Now
781401 WH001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 1000ft - ALP781401-WH001 - Lapp Tannehill
Savage, MN, United States
781401 WH001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 1000ft
ALP781401-WH001
781401 WH001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 1000ft ALP781401-WH001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Solid Conductor, Tinned Copper, 600V, White, 1000ft, 781401 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781401 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Solid Conductor, Tinned Copper, 600V, White, 1000ft, 781401 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781401 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.128 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781401 WH001 ALP781401-WH001
Product Name Hook-up Wire 781401 WH001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - Solid Conductor - Tinned Copper - 600V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Primary Wire - 021880-000 - TE Connectivity
Specs
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details