Alpha Wire Multi-Conductor & Paired Cables 78135 SL005

Description
78135 Slate 100 FT
Request a Quote Datasheet
Description
78135 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78135 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78135 SL005
Multi-Conductor & Paired Cables 78135 SL005
78135 Slate 100 FT

78135 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 100 ft - ALP78135-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 100 ft
ALP78135-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 100 ft ALP78135-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78135 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78135 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78135 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78135 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.243 NOMINAL OD (MM) : 6.1722 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1284 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1284
Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1284
ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78135 SL005 ALP78135-SL005 86X1284
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers