Alpha Wire Control Cable 78134 SL005

Description
Alpha Wire 78134 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 78134 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8324893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324893
Control Cable 8324893
Alpha Wire 78134 SL005 Control Cable

Alpha Wire 78134 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 78134SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78134SL005-ND
Multiple Conductor Cables 78134SL005-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78134 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78134 SL005
Multi-Conductor & Paired Cables 78134 SL005
78134 Slate 100 FT

78134 Slate 100 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1282 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1282
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1282
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 100 ft - ALP78134-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 100 ft
ALP78134-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 100 ft ALP78134-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78134 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78134 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.7846 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78134 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78134 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.7846 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 8324893 78134SL005-ND 78134 SL005 86X1282 ALP78134-SL005
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 100 ft
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-6522-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers