Alpha Wire Multi-Conductor & Paired Cables 78123 SL005

Description
78123 Slate 100 FT
Request a Quote Datasheet
Description
78123 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78123 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78123 SL005
Multi-Conductor & Paired Cables 78123 SL005
78123 Slate 100 FT

78123 Slate 100 FT

Buy Now
Control Cable - 8324840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324840
Control Cable 8324840
Alpha Wire 78123 SL005 Control Cable

Alpha Wire 78123 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 78123SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78123SL005-ND
Multiple Conductor Cables 78123SL005-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft - ALP78123-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft
ALP78123-SL005
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft ALP78123-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78123 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78123 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.0988 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 100ft, 78123 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78123 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.122 NOMINAL OD (MM) : 3.0988 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1262 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1262
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1262
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 78123 SL005 8324840 78123SL005-ND ALP78123-SL005 86X1262
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details