The EcoCable Mini, part number 78104, features a construction of four twisted conductors, each made of 28 AWG tinned copper with a nominal insulation wall of 0.007 inches, utilizing modified polyphenylene ether (mPPE). The cable assembly includes a shield made of aluminum/Mylar tape and a nonwoven polyester tape core wrap. The jacket is also made from mPPE, with a wall thickness of 0.015 inches. This cable is rated for a maximum operating temperature of -40¬8C to +80¬8C and a voltage rating of 300 VRMS. It complies with various standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, and is halogen-free and RoHS compliant. The product is available in multiple lengths, including 100, 1000, and 5000 feet, and is designed for applications requiring a lightweight and environmentally friendly cable solution.
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.
EcoCable Mini Features
EcoCable Mini Benefits
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 78104 |
| Product Name | EcoGen®️, EcoCable®️ Mini |
| Cable Jacket | Modified Polyphenylene Ether-PE |
| Cable Insulation | Modified Polyphenylene Ether-PE |
| Cable Conductor | Copper; 28 (19/40) AWG Tinned Copper', '0.016'] |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian) |