The Ecogen Ecocable Mini Shielded Cable, part number 78104, features four conductors made of 28 AWG tinned copper, designed for applications requiring a voltage rating of 300 VRMS. The cable has a nominal insulation wall of 0.007 inches made from modified polyphenylene ether and is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. This cable is suitable for a temperature range of -40 to 80°C and has a minimum bend radius of 10 times its diameter. The cable assembly includes 12 twists per foot and is wrapped with nonwoven polyester tape for added durability. The outer jacket, also made from modified polyphenylene ether, has a thickness of 0.015 inches and is available in slate and yellow colors. The product complies with various standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 1000 feet, making it suitable for larger projects.
4 Conductor Multi-Conductor Cable Slate 28 AWG Foil 1000.0' (304.8m)
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 28 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78104 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78104 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.111 NOMINAL OD (MM) : 2.8194 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 78104SL001-1000-ND | 78104 SL001 | 84X9358 | ALP78104-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 28 AWG 4 Conductor - Slate - 300V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |