Alpha Wire Hook-up Wire 781001 GR001

Description
781001 Green 1000 FT
Request a Quote
Description
781001 Green 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 781001 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
781001 GR001
Hook-up Wire 781001 GR001
781001 Green 1000 FT

781001 Green 1000 FT

Buy Now
781001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft - ALP781001-GR001 - Lapp Tannehill
Savage, MN, United States
781001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft
ALP781001-GR001
781001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft ALP781001-GR001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Solid Conductor, Tinned Copper, 600V, Green, 1000ft, 781001 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781001 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Solid Conductor, Tinned Copper, 600V, Green, 1000ft, 781001 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 781001 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL TW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 781001 GR001 ALP781001-GR001
Product Name Hook-up Wire 781001 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 184201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details