Alpha Wire Multiple Conductor Cables 78092 SL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78092SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78092SL001-ND
Multiple Conductor Cables 78092SL001-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78092 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78092 SL001
Multi-Conductor & Paired Cables 78092 SL001
78092 Slate 1000 FT

78092 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 1000 ft - ALP78092-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 1000 ft
ALP78092-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 1000 ft ALP78092-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78092 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78092 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.211 NOMINAL OD (MM) : 5.3594 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78092 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78092 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.211 NOMINAL OD (MM) : 5.3594 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1236 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1236
Ecogen Ecocable Mini Unshielded Cable, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1236
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2PAIR, 20AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78092SL001-ND 78092 SL001 ALP78092-SL001 86X1236
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 2 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 2Pair, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details