Alpha Wire Multi-Conductor & Paired Cables 78076 SL001

Description
78076 Slate 1000 FT
Request a Quote Datasheet
Description
78076 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78076 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78076 SL001
Multi-Conductor & Paired Cables 78076 SL001
78076 Slate 1000 FT

78076 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 1000 ft - ALP78076-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 1000 ft
ALP78076-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 1000 ft ALP78076-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78076 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78076 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.227 NOMINAL OD (MM) : 5.7658 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78076 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78076 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.227 NOMINAL OD (MM) : 5.7658 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1222 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1222
Ecogen Ecocable Mini Unshielded Cable, 6Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1222
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 6PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78076 SL001 ALP78076-SL001 86X1222
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 6 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 6Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details