Alpha Wire Multi-Conductor & Paired Cables 78054 SL001

Description
78054 Slate 1000 FT
Request a Quote Datasheet
Description
78054 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78054 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78054 SL001
Multi-Conductor & Paired Cables 78054 SL001
78054 Slate 1000 FT

78054 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78054SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78054SL001-ND
Multiple Conductor Cables 78054SL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 1000 ft - ALP78054-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 1000 ft
ALP78054-SL001
Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 1000 ft ALP78054-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78054 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78054 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.153 NOMINAL OD (MM) : 3.8862 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78054 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78054 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.153 NOMINAL OD (MM) : 3.8862 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables
Product Number 78054 SL001 78054SL001-ND ALP78054-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 28 AWG 4 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details