Alpha Wire Multiple Conductor Cables 78045 SL005

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78045SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78045SL005-100-ND
Multiple Conductor Cables 78045SL005-100-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78045 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78045 SL005
Multi-Conductor & Paired Cables 78045 SL005
78045 Slate 100 FT

78045 Slate 100 FT

Buy Now
Ecogen Ecocable Mini Unshielded Cable, 5Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 84X9241 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 5Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
84X9241
Ecogen Ecocable Mini Unshielded Cable, 5Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 84X9241
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 5PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:5 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 5PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:5 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 100 ft - ALP78045-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 100 ft
ALP78045-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 100 ft ALP78045-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78045 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78045 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.274 NOMINAL OD (MM) : 6.9596 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78045 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78045 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.274 NOMINAL OD (MM) : 6.9596 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78045SL005-100-ND 78045 SL005 84X9241 ALP78045-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Unshielded Cable, 5Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 5 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details