Alpha Wire Multi-Conductor & Paired Cables 78042 SL005

Description
78042 Slate 100 FT
Request a Quote Datasheet
Description
78042 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78042 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78042 SL005
Multi-Conductor & Paired Cables 78042 SL005
78042 Slate 100 FT

78042 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78042SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78042SL005-ND
Multiple Conductor Cables 78042SL005-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8324795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8324795
Control Cable 8324795
Alpha Wire 78042 SL005 Control Cable

Alpha Wire 78042 SL005 Control Cable

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 84X9225 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
84X9225
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 84X9225
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 100 ft - ALP78042-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 100 ft
ALP78042-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 100 ft ALP78042-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78042 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78042 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78042 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78042 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 78042 SL005 78042SL005-ND 8324795 84X9225 ALP78042-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details