Alpha Wire Multi-Conductor & Paired Cables 78042 SL001

Description
78042 Slate 1000 FT
Request a Quote Datasheet
Description
78042 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78042 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78042 SL001
Multi-Conductor & Paired Cables 78042 SL001
78042 Slate 1000 FT

78042 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78042SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78042SL001-ND
Multiple Conductor Cables 78042SL001-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 84X9224 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
84X9224
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 84X9224
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 20 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft - ALP78042-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft
ALP78042-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft ALP78042-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78042 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78042 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78042 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78042 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.142 NOMINAL OD (MM) : 3.6068 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 78042 SL001 78042SL001-ND 84X9224 ALP78042-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 20 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 65.62 ft (200 dm)
Connector Type HDMI A Male
View Details
3 suppliers