The EcoCable Mini, part number 78012, features a construction that includes a 26 AWG tinned copper conductor and modified polyphenylene ether (mPPE) insulation and jacket. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -40¬8C to +80¬8C. It is designed with a minimum of 12 twists per foot and has a bend radius of 10 times the cable diameter. The product is compliant with UL AWM/STYLE 21460 and CSA International standards, ensuring it meets safety and performance requirements. This cable is halogen-free and adheres to RoHS and REACH regulations, making it suitable for environmentally conscious applications. The EcoCable Mini is available in various lengths, including 100 FT, 1000 FT, and 5000 FT, and is packaged for continuous length delivery. Its lightweight and compact design may be advantageous for projects requiring space and weight efficiency.
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.
EcoCable Mini Features
EcoCable Mini Benefits
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 78012 |
| Product Name | EcoGen®️, EcoCable®️ Mini |
| Cable Jacket | Modified Polyphenylene Ether-PE |
| Cable Insulation | Modified Polyphenylene Ether-PE |
| Cable Conductor | Copper; 26 (19/38) AWG Tinned Copper', '0.020'] |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian) |