Alpha Wire Multiple Conductor Cables 78012 SL001

Description
2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78012SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78012SL001-1000-ND
Multiple Conductor Cables 78012SL001-1000-ND
2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 26 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78012 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78012 SL001
Multi-Conductor & Paired Cables 78012 SL001
78012 Slate 1000 FT

78012 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 84X9013 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
84X9013
Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 84X9013
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 26 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 2 CONDUCTOR, 26 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 300V - 1000 ft - ALP78012-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 300V - 1000 ft
ALP78012-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 300V - 1000 ft ALP78012-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78012 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78012 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.102 NOMINAL OD (MM) : 2.5908 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78012 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78012 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.102 NOMINAL OD (MM) : 2.5908 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 78012SL001-1000-ND 78012 SL001 84X9013 ALP78012-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Unshielded Cable, 2 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multiconductor Cable - 26 AWG 2 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details