Alpha Wire EcoGen®️, EcoCable®️ Mini 78003

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78003, features a construction that includes a tinned copper conductor with a gauge of 28 AWG, surrounded by modified polyphenylene ether (mPPE) insulation and jacketing. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -40¬8C to +80¬8C. It is designed with a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 4.3 lbs. This product is compliant with several standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, and is halogen-free. The cable is also RoHS and REACH compliant, ensuring it meets environmental regulations. The EcoCable Mini is available in continuous lengths of 1000 feet and 100 feet, with a color code for conductors that includes black, brown, and red. Engineers seeking a lightweight, environmentally friendly cable solution with robust performance characteristics may find this product suitable for their applications.

Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78003, features a construction that includes a tinned copper conductor with a gauge of 28 AWG, surrounded by modified polyphenylene ether (mPPE) insulation and jacketing. The cable has a nominal voltage rating of 300 VRMS and operates within a temperature range of -40¬8C to +80¬8C. It is designed with a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 4.3 lbs. This product is compliant with several standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, and is halogen-free. The cable is also RoHS and REACH compliant, ensuring it meets environmental regulations. The EcoCable Mini is available in continuous lengths of 1000 feet and 100 feet, with a color code for conductors that includes black, brown, and red. Engineers seeking a lightweight, environmentally friendly cable solution with robust performance characteristics may find this product suitable for their applications.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78003 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78003
EcoGen®️, EcoCable®️ Mini 78003
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78003
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 28 (19/40) AWG Tinned Copper', '0.016']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details