Alpha Wire Hook-up Wire 780001 GY001

Description
780001 GRN/YEL 1000 FT
Request a Quote
Description
780001 GRN/YEL 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 780001 GY001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
780001 GY001
Hook-up Wire 780001 GY001
780001 GRN/YEL 1000 FT

780001 GRN/YEL 1000 FT

Buy Now
780001 GY001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 1000ft - ALP780001-GY001 - Lapp Tannehill
Savage, MN, United States
780001 GY001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 1000ft
ALP780001-GY001
780001 GY001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 1000ft ALP780001-GY001
Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1/0 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 1000ft, 780001 GY001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 780001 GY001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.592 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1284 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 1/0 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 1000ft, 780001 GY001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 780001 GY001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1284 AWG/GAUGE : 1/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.592 INSULATION THICKNESS (IN) : 0.082 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 780001 GY001 ALP780001-GY001
Product Name Hook-up Wire 780001 GY001 - Alpha Wire UL 1232/UL 1284 PVC Hook-Up/Lead Wire - 1/0 AWG - 1045/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.5920 inch (15.04 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details