Alpha Wire Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire 772601 OR001

Description
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVDF; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Product Range:
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVDF; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire - 03F1257 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire
03F1257
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire 03F1257
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVDF; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Product Range:

HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVDF; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:125°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1257
Product Name Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details