Alpha Wire Multi-Conductor & Paired Cables 77255 SL005

Description
77255 Slate 100 FT
Request a Quote Datasheet
Description
77255 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77255 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77255 SL005
Multi-Conductor & Paired Cables 77255 SL005
77255 Slate 100 FT

77255 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77255SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77255SL005-ND
Multiple Conductor Cables 77255SL005-ND
6 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft - ALP77255-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft
ALP77255-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft ALP77255-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77255 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77255 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.202 NOMINAL OD (MM) : 5.1308 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77255 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77255 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.202 NOMINAL OD (MM) : 5.1308 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable 28Awg 6Cond Foil/braid Mppe 77255 Sl 005 100 Ft Alpha Wire - 28Y6709 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 6Cond Foil/braid Mppe 77255 Sl 005 100 Ft Alpha Wire
28Y6709
Ecogen Ecocable 28Awg 6Cond Foil/braid Mppe 77255 Sl 005 100 Ft Alpha Wire 28Y6709
ECOGEN ECOCABLE 28AWG 6COND FOIL/BRAID MPPE 77255 SL 005 100 FT

ECOGEN ECOCABLE 28AWG 6COND FOIL/BRAID MPPE 77255 SL 005 100 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 77255 SL005 77255SL005-ND ALP77255-SL005 28Y6709
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® SupraShield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 100 ft Ecogen Ecocable 28Awg 6Cond Foil/braid Mppe 77255 Sl 005 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details