Alpha Wire Multi-Conductor & Paired Cables 77230 SL005

Description
77230 Slate 100 FT
Request a Quote Datasheet
Description
77230 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77230 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77230 SL005
Multi-Conductor & Paired Cables 77230 SL005
77230 Slate 100 FT

77230 Slate 100 FT

Buy Now
Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8993 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8993
Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8993
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 19 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:19Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 19 CONDUCTOR, 16 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:19Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 19 Conductor - Slate - 600V - 100 ft - ALP77230-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 19 Conductor - Slate - 600V - 100 ft
ALP77230-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 19 Conductor - Slate - 600V - 100 ft ALP77230-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77230 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77230 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77230 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77230 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.492 NOMINAL OD (MM) : 12.4968 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77230 SL005 47W8993 ALP77230-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 16 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 19 Conductor - Slate - 600V - 100 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details