Alpha Wire Multiple Conductor Cables 77227 SL001

Description
9 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77227SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77227SL001-ND
Multiple Conductor Cables 77227SL001-ND
9 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77227 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77227 SL001
Multi-Conductor & Paired Cables 77227 SL001
77227 Slate 1000 FT

77227 Slate 1000 FT

Buy Now
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 1000 ft - ALP77227-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 1000 ft
ALP77227-SL001
Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 1000 ft ALP77227-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77227 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77227 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.385 NOMINAL OD (MM) : 9.779 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77227 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77227 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.385 NOMINAL OD (MM) : 9.779 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8986 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8986
Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8986
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 77227SL001-ND 77227 SL001 ALP77227-SL001 47W8986
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 9 Conductor - Slate - 600V - 1000 ft Ecogen Ecocable, Foil/braid Shielded Multconductor, 9 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details