The Ecogen Ecocable, part number 47W8978, is a foil/braid shielded multiconductor cable featuring three conductors, each with a 16 AWG tinned copper construction. It has a voltage rating of 600 VRMS and is designed to operate within a temperature range of -50 to 105°C. The cable is constructed with a nominal insulation wall of 0.012 inches and a jacket wall of 0.032 inches, both made from MPPE material. This cable includes a shield made of A/P/A tape with a minimum 25% overlap and a tinned copper braid providing at least 70% coverage. It also features a drain wire made of 18 AWG tinned copper. The cable is compliant with various standards, including UL AWM/STYLE 11231 and CSA International C(RU) AWM I/II A/B FT2, and is halogen-free. With a capacitance of 32 pF/ft and a conductor DCR of 4.4 Ω/1000ft at 20°C, this cable is suitable for applications requiring reliable signal integrity and protection against electromagnetic interference. The product is packaged in a continuous length of 1000 feet, making it suitable for larger projects.
3 Conductor Multi-Conductor Cable Slate 16 AWG Foil, Braid 1000.0' (304.8m)
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 1000ft, 77223 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77223 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.266 NOMINAL OD (MM) : 6.7564 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 3 CONDUCTOR, 16 AWG, 1000 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 77223SL001-ND | 77223 SL001 | ALP77223-SL001 | 47W8978 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha EcoCable® SupraShield Multiconductor Cable - 16 AWG 3 Conductor - Slate - 600V - 1000 ft | Ecogen Ecocable, Foil/braid Shielded Multconductor, 3 Conductor, 16 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | SupraShield |