Alpha Wire Multi-Conductor & Paired Cables 77221 SL005

Description
77221 Slate 100 FT
Request a Quote Datasheet
Description
77221 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77221 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77221 SL005
Multi-Conductor & Paired Cables 77221 SL005
77221 Slate 100 FT

77221 Slate 100 FT

Buy Now
Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8975 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8975
Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8975
ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 19 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL/BRAID SHIELDED MULTCONDUCTOR, 19 CONDUCTOR, 18 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 100 ft - ALP77221-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 100 ft
ALP77221-SL005
Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 100 ft ALP77221-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77221 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77221 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.432 NOMINAL OD (MM) : 10.9728 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® SupraShield, 600V, Multiconductor, 100ft, 77221 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77221 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.432 NOMINAL OD (MM) : 10.9728 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 77221 SL005 47W8975 ALP77221-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable, Foil/braid Shielded Multconductor, 19 Conductor, 18 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® SupraShield Multiconductor Cable - 18 AWG 19 Conductor - Slate - 600V - 100 ft
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding SupraShield
Number of Conductors 19 #
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6824A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Encoder cable - NEBM-M12W8-E-5-N-S1G15 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details