The Ecogen Ecocable 28AWG 6Cond Foil MPPE 77155 SL 001 is a six-conductor cable featuring 28 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.010 inches made from MPPE. The cable is constructed with a minimum of 9.6 twists per foot and is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference. The outer jacket is also made from MPPE, with a nominal thickness of 0.032 inches and a slate color. This cable is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with various standards, including UL AWM/STYLE 11231 and CSA International C(RU) AWM I/II A/B FT2. The product is also RoHS compliant and meets the requirements of California Proposition 65. The cable is packaged in a continuous length of 1000 feet, making it suitable for various applications where flexibility and durability are required.
6 Conductor Multi-Conductor Cable Slate 28 AWG Foil 1000.0' (304.8m)
ECOGEN ECOCABLE 28AWG 6COND FOIL MPPE 77155 SL 001 1000 FT
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 1000ft, 77155 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77155 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.178 NOMINAL OD (MM) : 4.5212 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 77155 SL001 | 77155SL001-ND | 28Y6643 | ALP77155-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable 28Awg 6Cond Foil Mppe 77155 Sl 001 1000 Ft Alpha Wire | Alpha EcoCable® Foil Shield Multiconductor Cable - 28 AWG 6 Conductor - Slate - 600V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |