The Ecogen Ecocable 16AWG 15Cond Foil MPPE 77132 is a multi-conductor cable featuring 15 tinned copper conductors, each 16 AWG in size. The cable is insulated with a nominal 0.012" wall of MPPE, providing durability and resistance to environmental factors. It includes a foil shield made of aluminum/mylar with a minimum 25% overlap, which helps to reduce electromagnetic interference. The overall jacket is also made of MPPE, with a nominal thickness of 0.032". This cable is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It has a capacitance of 32 pF/ft and a conductor DCR of 4.4 Ω/1000ft at 20°C. The cable is compliant with various standards, including UL AWM/STYLE 21915 and CSA International, and is halogen-free and RoHS compliant. The product is available in bulk lengths, making it suitable for various applications requiring reliable and efficient electrical connections.
CBL 15COND 16AWG SHLD 100=100'
ECOGEN ECOCABLE 16AWG 15COND FOIL MPPE 77132 SL 199 BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 77132 SL199 | 77132SL199-ND | 28Y6604 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable 16Awg 15Cond Foil Mppe 77132 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |