Alpha Wire Multi-Conductor & Paired Cables 77120 SL005

Description
77120 Slate 100 FT
Request a Quote Datasheet
Description
77120 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77120 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77120 SL005
Multi-Conductor & Paired Cables 77120 SL005
77120 Slate 100 FT

77120 Slate 100 FT

Buy Now
Multiple Conductor Cables - 77120SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77120SL005-ND
Multiple Conductor Cables 77120SL005-ND
9 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft - ALP77120-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft
ALP77120-SL005
Alpha EcoCable® Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft ALP77120-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77120 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77120 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2136 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77120 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77120 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2136 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site
Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8881 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8881
Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8881
ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 9 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 77120 SL005 77120SL005-ND ALP77120-SL005 47W8881
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Foil Shield Multiconductor Cable - 20 AWG 9 Conductor - Slate - 600V - 100 ft Ecogen Ecocable, Foil Shielded Multconductor, 9 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details