ECOGEN ECOCABLE, FOIL SHIELDED MULTCONDUCTOR, 7 CONDUCTOR, 20 AWG, 100 FT, 600 V; Cable Shielding:Shielded; No. of Conductors:7Conducto
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Foil Shield, 600V, Multiconductor, 100ft, 77119 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77119 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.247 NOMINAL OD (MM) : 6.2738 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 77119 SL005 | 47W8879 | ALP77119-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecocable, Foil Shielded Multconductor, 7 Conductor, 20 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoCable® Foil Shield Multiconductor Cable - 20 AWG 7 Conductor - Slate - 600V - 100 ft |
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 | |
| Cable Jacket | mPPE | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Number of Conductors | 7 # |