The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77056 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77056 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.184 NOMINAL OD (MM) : 4.6736 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
ECO ECOCABLE / 1000 FT
| Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 77056 SL001 | ALP77056-SL001 | 05AC4929 |
| Product Name | Multi-Conductor & Paired Cables | Alpha EcoCable® Unshielded Multiconductor Cable - 20 AWG 2 Conductor - Slate - 600V - 1000 ft | Eco Ecocable / 1000 Ft Alpha Wire |
| Cable Jacket | mPPE | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | No Shielding; Unshielded | ||
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510 | ||
| Number of Conductors | 2 # |