Alpha Wire Multiple Conductor Cables 77054 SL199

Description
CBL 4COND 28AWG SLATE 100=100'
Request a Quote Datasheet
Description
CBL 4COND 28AWG SLATE 100=100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77054SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77054SL199-ND
Multiple Conductor Cables 77054SL199-ND
CBL 4COND 28AWG SLATE 100=100'

CBL 4COND 28AWG SLATE 100=100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77054 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77054 SL199
Multi-Conductor & Paired Cables 77054 SL199
77054 Slate BULK FT

77054 Slate BULK FT

Buy Now
Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 199 Bulk Ft Alpha Wire - 28Y6570 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 199 Bulk Ft Alpha Wire
28Y6570
Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 199 Bulk Ft Alpha Wire 28Y6570
ECOGEN ECOCABLE 28AWG 4COND UNSHIELDED MPPE 77054 SL 199 BULK FT

ECOGEN ECOCABLE 28AWG 4COND UNSHIELDED MPPE 77054 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 77054SL199-ND 77054 SL199 28Y6570
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 28Awg 4Cond Unshielded Mppe 77054 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details